TE Connectivity Circular, Receptacle, Size 25, 56Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T25F4SC-LC

Description
DJT 56C 48#20, 8#16 SKT RECP
Request a Quote
Description
DJT 56C 48#20, 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F4SC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 56C 48#20, 8#16 SKT RECP

DJT 56C 48#20, 8#16 SKT RECP

Buy Now
Circular, Receptacle, Size 25, 56Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 71W9359 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 56Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
71W9359
Circular, Receptacle, Size 25, 56Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 71W9359
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 25, 56POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F4SC-LC 71W9359
Product Name Circular, Receptacle, Size 25, 56Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details