TE Connectivity Circular, Receptacle, Size 25, 56Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T25F4PC-LC

Description
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes
Description
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 25, 56Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 71W9351 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 56Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
71W9351
Circular, Receptacle, Size 25, 56Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 71W9351
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W9351
Product Name Circular, Receptacle, Size 25, 56Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2110 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Lugs - A113457-ND - DigiKey
TE Connectivity
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
5 suppliers