TE Connectivity Circular, Receptacle, Size 25, 56Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T25F4JB-LC

Description
DJT 56C 48#20, 8#16 SKT RECP
Request a Quote
Description
DJT 56C 48#20, 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F4JB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 56C 48#20, 8#16 SKT RECP

DJT 56C 48#20, 8#16 SKT RECP

Buy Now
Circular, Receptacle, Size 25, 56Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 71W9341 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 56Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
71W9341
Circular, Receptacle, Size 25, 56Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 71W9341
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 56POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F4JB-LC 71W9341
Product Name Circular, Receptacle, Size 25, 56Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKM3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Assortment of plugs - NEKM-C-14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details