TE Connectivity Circular, Receptacle, Size 25, 56Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T25F4J

Description
DJT 56C 48#20, 8#16 SKT RECP
Request a Quote
Description
DJT 56C 48#20, 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F4J - PEI-Genesis
Philadelphia, PA, United States
DJT 56C 48#20, 8#16 SKT RECP

DJT 56C 48#20, 8#16 SKT RECP

Buy Now
Circular, Receptacle, Size 25, 56Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W9336 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 56Pos, Socket; Military Specification Deutsch - Te Connectivity
71W9336
Circular, Receptacle, Size 25, 56Pos, Socket; Military Specification Deutsch - Te Connectivity 71W9336
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 56POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F4J 71W9336
Product Name Circular, Receptacle, Size 25, 56Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details