TE Connectivity Circular, Receptacle, Size 25, 56Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T25F4BB

Description
DJT 56C 48#20, 8#16 SKT RECP
Request a Quote
Description
DJT 56C 48#20, 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F4BB - PEI-Genesis
Philadelphia, PA, United States
DJT 56C 48#20, 8#16 SKT RECP

DJT 56C 48#20, 8#16 SKT RECP

Buy Now
Circular, Receptacle, Size 25, 56Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W9326 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 56Pos, Socket; Military Specification Deutsch - Te Connectivity
71W9326
Circular, Receptacle, Size 25, 56Pos, Socket; Military Specification Deutsch - Te Connectivity 71W9326
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 56POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F4BB 71W9326
Product Name Circular, Receptacle, Size 25, 56Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details