TE Connectivity Circular, Receptacle, Size 25, 128Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T25F35SC-LC

Description
DJT 128C 128#22D SKT RECP
Request a Quote
Description
DJT 128C 128#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F35SC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 128C 128#22D SKT RECP

DJT 128C 128#22D SKT RECP

Buy Now
Circular, Receptacle, Size 25, 128Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 04X0119 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 128Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
04X0119
Circular, Receptacle, Size 25, 128Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 04X0119
CIRCULAR, RECEPTACLE, SIZE 25, 128POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Insert Arrangement:25-35 RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 25, 128POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Coupling Style:Bayonet; Insert Arrangement:25-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F35SC-LC 04X0119
Product Name Circular, Receptacle, Size 25, 128Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Powerpole ® 180 Housing,White - 1381G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers