TE Connectivity Circular, Receptacle, Size 25, 128Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T25F35SB

Description
DJT 128C 128#22D SKT RECP
Request a Quote
Description
DJT 128C 128#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F35SB - PEI-Genesis
Philadelphia, PA, United States
DJT 128C 128#22D SKT RECP

DJT 128C 128#22D SKT RECP

Buy Now
Circular, Receptacle, Size 25, 128Pos, Socket; Military Specification Deutsch - Te Connectivity - 04X0116 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 128Pos, Socket; Military Specification Deutsch - Te Connectivity
04X0116
Circular, Receptacle, Size 25, 128Pos, Socket; Military Specification Deutsch - Te Connectivity 04X0116
CIRCULAR, RECEPTACLE, SIZE 25, 128POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 128POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F35SB 04X0116
Product Name Circular, Receptacle, Size 25, 128Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Backplane Connectors - Specialized - 10009536-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers