TE Connectivity Circular, Receptacle, Size 25, 128Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T25F35SB-LC

Description
DJT 128C 128#22D SKT RECP
Request a Quote
Description
DJT 128C 128#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F35SB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 128C 128#22D SKT RECP

DJT 128C 128#22D SKT RECP

Buy Now
Circular, Receptacle, Size 25, 128Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 04X0117 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 128Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
04X0117
Circular, Receptacle, Size 25, 128Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 04X0117
CIRCULAR, RECEPTACLE, SIZE 25, 128POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Insert Arrangement:25-35 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 128POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Coupling Style:Bayonet; Insert Arrangement:25-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F35SB-LC 04X0117
Product Name Circular, Receptacle, Size 25, 128Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEF.0B.306.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connector-SET - SEA-KL-SAC10/30 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details