TE Connectivity Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T25F35AC

Description
DJT 128C 128#22D PIN RECP
Request a Quote
Description
DJT 128C 128#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F35AC - PEI-Genesis
Philadelphia, PA, United States
DJT 128C 128#22D PIN RECP

DJT 128C 128#22D PIN RECP

Buy Now
Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9307 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9307
Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9307
CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F35AC 71W9307
Product Name Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Sheer Pwr - 10132381-2036ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 70.0 amps
View Details
2 suppliers