TE Connectivity Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T25F35AB

Description
DJT 128C 128#22D PIN RECP
Request a Quote
Description
DJT 128C 128#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F35AB - PEI-Genesis
Philadelphia, PA, United States
DJT 128C 128#22D PIN RECP

DJT 128C 128#22D PIN RECP

Buy Now
Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9306 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9306
Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9306
CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F35AB 71W9306
Product Name Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details