TE Connectivity Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T25F35A

Description
DJT 128C 128#22D PIN RECP
Request a Quote
Description
DJT 128C 128#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F35A - PEI-Genesis
Philadelphia, PA, United States
DJT 128C 128#22D PIN RECP

DJT 128C 128#22D PIN RECP

Buy Now
Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9304 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9304
Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9304
CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F35A 71W9304
Product Name Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
Micro DRS Series Strip Connectors - Dual Row Pre Wired - Type WD -  - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Specs
Connector Type Military Connector
View Details