TE Connectivity Circular, Receptacle, Size 25, 29Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T25F29SC-LC

Description
DJT 29C 29#16 SKT RECP
Request a Quote
Description
DJT 29C 29#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F29SC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 29C 29#16 SKT RECP

DJT 29C 29#16 SKT RECP

Buy Now
Circular, Receptacle, Size 25, 29Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 04X0103 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 29Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
04X0103
Circular, Receptacle, Size 25, 29Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 04X0103
CIRCULAR, RECEPTACLE, SIZE 25, 29POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Bayonet; Insert Arrangement:25-29 RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 25, 29POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Bayonet; Insert Arrangement:25-29 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F29SC-LC 04X0103
Product Name Circular, Receptacle, Size 25, 29Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
IEC Connectors - 1886463 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
3 suppliers
SK6-021M05 | 5 Position Mini Pl SPEC Pak ® Plug (Female) Shell - SK6-021M05 - Anderson Power Products
Specs
Gender Female / Jack
View Details
3 suppliers