TE Connectivity Circular, Receptacle, Size 25, 29Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T25F29PB-LC

Description
DJT 29C 29#16 PIN RECP
Request a Quote
Description
DJT 29C 29#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F29PB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 29C 29#16 PIN RECP

DJT 29C 29#16 PIN RECP

Buy Now
Circular, Receptacle, Size 25, 29Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 71W9301 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 29Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
71W9301
Circular, Receptacle, Size 25, 29Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 71W9301
CIRCULAR, RECEPTACLE, SIZE 25, 29POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 29POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F29PB-LC 71W9301
Product Name Circular, Receptacle, Size 25, 29Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details