TE Connectivity Circular, Receptacle, Size 25, 29Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T25F29JA-LC

Description
DJT 29C 29#16 SKT RECP
Request a Quote
Description
DJT 29C 29#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F29JA-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 29C 29#16 SKT RECP

DJT 29C 29#16 SKT RECP

Buy Now
Circular, Receptacle, Size 25, 29Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 04X0091 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 29Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
04X0091
Circular, Receptacle, Size 25, 29Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 04X0091
CIRCULAR, RECEPTACLE, SIZE 25, 29POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Bayonet; Insert Arrangement:25-29 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 29POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Bayonet; Insert Arrangement:25-29 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F29JA-LC 04X0091
Product Name Circular, Receptacle, Size 25, 29Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Din Connector Omron Electronic Components - 06AC0216 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details