TE Connectivity Circular, Receptacle, Size 25, 29Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T25F29B

Description
DJT 29C 29#16 SKT RECP
Request a Quote
Description
DJT 29C 29#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F29B - PEI-Genesis
Philadelphia, PA, United States
DJT 29C 29#16 SKT RECP

DJT 29C 29#16 SKT RECP

Buy Now
Circular, Receptacle, Size 25, 29Pos, Socket; Military Specification Deutsch - Te Connectivity - 04X0084 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 29Pos, Socket; Military Specification Deutsch - Te Connectivity
04X0084
Circular, Receptacle, Size 25, 29Pos, Socket; Military Specification Deutsch - Te Connectivity 04X0084
CIRCULAR, RECEPTACLE, SIZE 25, 29POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 29POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F29B 04X0084
Product Name Circular, Receptacle, Size 25, 29Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details
PCI Express - 10018783-13230ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers