TE Connectivity Circular, Receptacle, Size 25, 29Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T25F29AA

Description
DJT 29C 29#16 PIN RECP
Request a Quote
Description
DJT 29C 29#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F29AA - PEI-Genesis
Philadelphia, PA, United States
DJT 29C 29#16 PIN RECP

DJT 29C 29#16 PIN RECP

Buy Now
Circular, Receptacle, Size 25, 29Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9286 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 29Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9286
Circular, Receptacle, Size 25, 29Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9286
CIRCULAR, RECEPTACLE, SIZE 25, 29POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 29POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F29AA 71W9286
Product Name Circular, Receptacle, Size 25, 29Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BrightConnX™ Rugged MRD - MRDBF08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers