TE Connectivity Circular, Receptacle, Size 25, 24Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T25F24SB

Description
DJT 24C 12#16, 12#12 SKT RECP
Request a Quote
Description
DJT 24C 12#16, 12#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F24SB - PEI-Genesis
Philadelphia, PA, United States
DJT 24C 12#16, 12#12 SKT RECP

DJT 24C 12#16, 12#12 SKT RECP

Buy Now
Circular, Receptacle, Size 25, 24Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W9281 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 24Pos, Socket; Military Specification Deutsch - Te Connectivity
71W9281
Circular, Receptacle, Size 25, 24Pos, Socket; Military Specification Deutsch - Te Connectivity 71W9281
CIRCULAR, RECEPTACLE, SIZE 25, 24POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 24POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F24SB 71W9281
Product Name Circular, Receptacle, Size 25, 24Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
DIN 41612 - 39-XC5B-4421-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2002-2971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details