TE Connectivity Circular, Receptacle, Size 25, 24Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T25F24SA

Description
DJT 24C 12#16, 12#12 SKT RECP
Request a Quote
Description
DJT 24C 12#16, 12#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F24SA - PEI-Genesis
Philadelphia, PA, United States
DJT 24C 12#16, 12#12 SKT RECP

DJT 24C 12#16, 12#12 SKT RECP

Buy Now
Circular, Receptacle, Size 25, 24Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W9279 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 24Pos, Socket; Military Specification Deutsch - Te Connectivity
71W9279
Circular, Receptacle, Size 25, 24Pos, Socket; Military Specification Deutsch - Te Connectivity 71W9279
CIRCULAR, RECEPTACLE, SIZE 25, 24POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 24POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F24SA 71W9279
Product Name Circular, Receptacle, Size 25, 24Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers