TE Connectivity Circular, Receptacle, Size 25, 24Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T25F24PA-LC

Description
DJT 24C 12#16, 12#12 PIN RECP
Request a Quote
Description
DJT 24C 12#16, 12#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F24PA-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 24C 12#16, 12#12 PIN RECP

DJT 24C 12#16, 12#12 PIN RECP

Buy Now
Circular, Receptacle, Size 25, 24Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 71W9272 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 24Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
71W9272
Circular, Receptacle, Size 25, 24Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 71W9272
CIRCULAR, RECEPTACLE, SIZE 25, 24POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 24POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F24PA-LC 71W9272
Product Name Circular, Receptacle, Size 25, 24Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Coaxial Connectors - 467801 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers