TE Connectivity Circular, Receptacle, Size 25, 24Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T25F24H

Description
DJT 24C 12#16, 12#12 PIN RECP
Request a Quote
Description
DJT 24C 12#16, 12#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F24H - PEI-Genesis
Philadelphia, PA, United States
DJT 24C 12#16, 12#12 PIN RECP

DJT 24C 12#16, 12#12 PIN RECP

Buy Now
Circular, Receptacle, Size 25, 24Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9253 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 24Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9253
Circular, Receptacle, Size 25, 24Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9253
CIRCULAR, RECEPTACLE, SIZE 25, 24POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 24POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F24H 71W9253
Product Name Circular, Receptacle, Size 25, 24Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details