TE Connectivity Circular, Receptacle, Size 25, 24Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T25F24AC

Description
DJT 24C 12#16, 12#12 PIN RECP
Request a Quote
Description
DJT 24C 12#16, 12#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F24AC - PEI-Genesis
Philadelphia, PA, United States
DJT 24C 12#16, 12#12 PIN RECP

DJT 24C 12#16, 12#12 PIN RECP

Buy Now
Circular, Receptacle, Size 25, 24Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9248 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 24Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9248
Circular, Receptacle, Size 25, 24Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9248
CIRCULAR, RECEPTACLE, SIZE 25, 24POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 24POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F24AC 71W9248
Product Name Circular, Receptacle, Size 25, 24Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Phono Input Jack - 849I - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A55200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Circular Connector Accessories - 1734-1-2371245-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details