TE Connectivity Circular, Receptacle, Size 25, 19Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T25F19PC-LC

Description
DJT 19C 19#12 PIN RECP
Request a Quote
Description
DJT 19C 19#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F19PC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 19C 19#12 PIN RECP

DJT 19C 19#12 PIN RECP

Buy Now
Circular, Receptacle, Size 25, 19Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 71W9244 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 19Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
71W9244
Circular, Receptacle, Size 25, 19Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 71W9244
CIRCULAR, RECEPTACLE, SIZE 25, 19POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 25, 19POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F19PC-LC 71W9244
Product Name Circular, Receptacle, Size 25, 19Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-38999 I - 6104-249-1102 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details