TE Connectivity Circular, Receptacle, Size 25, 19Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T25F19HC-LC

Description
DJT 19C 19#12 PIN RECP
Request a Quote
Description
DJT 19C 19#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F19HC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 19C 19#12 PIN RECP

DJT 19C 19#12 PIN RECP

Buy Now
Circular, Receptacle, Size 25, 19Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 71W9236 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 19Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
71W9236
Circular, Receptacle, Size 25, 19Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 71W9236
CIRCULAR, RECEPTACLE, SIZE 25, 19POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 19POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F19HC-LC 71W9236
Product Name Circular, Receptacle, Size 25, 19Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Meter 0.080″ Pin Plug - 9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC Female To TNC Female Bulkhead RF Adapter - ET-TFS-TFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Assemblies - 4850.2300-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 12 to 100 volts
View Details