TE Connectivity Circular, Receptacle, Size 25, 61Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T25B61SA

Description
CIRCULAR, RECEPTACLE, SIZE 25, 61POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 25, 61POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 25, 61Pos, Socket; Military Specification Deutsch - Te Connectivity - 07X9485 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 61Pos, Socket; Military Specification Deutsch - Te Connectivity
07X9485
Circular, Receptacle, Size 25, 61Pos, Socket; Military Specification Deutsch - Te Connectivity 07X9485
CIRCULAR, RECEPTACLE, SIZE 25, 61POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 61POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9485
Product Name Circular, Receptacle, Size 25, 61Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NADD - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 180 Housing, Red - 1381G3-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers