TE Connectivity Circular, Receptacle, Size 25, 61Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T25B61JB

Description
CIRCULAR, RECEPTACLE, SIZE 25, 61POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 25, 61POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 25, 61Pos, Socket; Military Specification Deutsch - Te Connectivity - 07X9481 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 61Pos, Socket; Military Specification Deutsch - Te Connectivity
07X9481
Circular, Receptacle, Size 25, 61Pos, Socket; Military Specification Deutsch - Te Connectivity 07X9481
CIRCULAR, RECEPTACLE, SIZE 25, 61POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 61POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9481
Product Name Circular, Receptacle, Size 25, 61Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details