TE Connectivity Circular, Receptacle, Size 25, 56Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T25B4P

Description
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 25, 56Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9189 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 56Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9189
Circular, Receptacle, Size 25, 56Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9189
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W9189
Product Name Circular, Receptacle, Size 25, 56Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers