TE Connectivity Circular, Receptacle, Size 25, 56Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T25B4JA-LC

Description
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 25, 56Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 71W9184 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 56Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
71W9184
Circular, Receptacle, Size 25, 56Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 71W9184
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 56POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W9184
Product Name Circular, Receptacle, Size 25, 56Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products