TE Connectivity Circular, Receptacle, Size 25, 128Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T25B35SC

Description
DJT 128C 128#22D SKT RECP
Request a Quote
Description
DJT 128C 128#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25B35SC - PEI-Genesis
Philadelphia, PA, United States
DJT 128C 128#22D SKT RECP

DJT 128C 128#22D SKT RECP

Buy Now
Circular, Receptacle, Size 25, 128Pos, Socket; Military Specification Deutsch - Te Connectivity - 04X0062 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 128Pos, Socket; Military Specification Deutsch - Te Connectivity
04X0062
Circular, Receptacle, Size 25, 128Pos, Socket; Military Specification Deutsch - Te Connectivity 04X0062
CIRCULAR, RECEPTACLE, SIZE 25, 128POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 128POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25B35SC 04X0062
Product Name Circular, Receptacle, Size 25, 128Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector/Terminal/Pin - 127148676 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details