TE Connectivity Circular, Receptacle, Size 25, 128Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T25B35HA-LC

Description
CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Insert Arrangement:25-35 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Insert Arrangement:25-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 25, 128Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 71W9154 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 128Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
71W9154
Circular, Receptacle, Size 25, 128Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 71W9154
CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Insert Arrangement:25-35 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Coupling Style:Bayonet; Insert Arrangement:25-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W9154
Product Name Circular, Receptacle, Size 25, 128Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details