TE Connectivity Circular, Receptacle, Size 25, 128Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T25B35H-LC

Description
CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Insert Arrangement:25-35 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Insert Arrangement:25-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 25, 128Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 71W9153 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 128Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
71W9153
Circular, Receptacle, Size 25, 128Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 71W9153
CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Insert Arrangement:25-35 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Coupling Style:Bayonet; Insert Arrangement:25-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W9153
Product Name Circular, Receptacle, Size 25, 128Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details