TE Connectivity Circular, Receptacle, Size 25, 29Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T25B29JB-LC

Description
CIRCULAR, RECEPTACLE, SIZE 25, 29POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Bayonet; Insert Arrangement:25-29 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 25, 29POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Bayonet; Insert Arrangement:25-29 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 25, 29Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 04X0043 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 29Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
04X0043
Circular, Receptacle, Size 25, 29Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 04X0043
CIRCULAR, RECEPTACLE, SIZE 25, 29POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Bayonet; Insert Arrangement:25-29 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 29POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Bayonet; Insert Arrangement:25-29 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X0043
Product Name Circular, Receptacle, Size 25, 29Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
DIN 41612 - 39-XC5B-2431-3A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers