TE Connectivity Circular, Receptacle, Size 25, 24Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T25B24JB-LC

Description
CIRCULAR, RECEPTACLE, SIZE 25, 24POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Insert Arrangement:25-24 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 25, 24POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Insert Arrangement:25-24 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 25, 24Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 71W9110 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 24Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
71W9110
Circular, Receptacle, Size 25, 24Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 71W9110
CIRCULAR, RECEPTACLE, SIZE 25, 24POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Insert Arrangement:25-24 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 24POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Insert Arrangement:25-24 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W9110
Product Name Circular, Receptacle, Size 25, 24Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - K236A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details