TE Connectivity Circular, Receptacle, Size 25, 24Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T25B24B

Description
CIRCULAR, RECEPTACLE, SIZE 25, 24POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 25, 24POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 25, 24Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W9093 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 24Pos, Socket; Military Specification Deutsch - Te Connectivity
71W9093
Circular, Receptacle, Size 25, 24Pos, Socket; Military Specification Deutsch - Te Connectivity 71W9093
CIRCULAR, RECEPTACLE, SIZE 25, 24POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 24POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W9093
Product Name Circular, Receptacle, Size 25, 24Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8009B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details