TE Connectivity Circular, Receptacle, Size 25, 19Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T25B19HC

Description
DJT 19C 19#12 PIN RECP
Request a Quote
Description
DJT 19C 19#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25B19HC - PEI-Genesis
Philadelphia, PA, United States
DJT 19C 19#12 PIN RECP

DJT 19C 19#12 PIN RECP

Buy Now
Circular, Receptacle, Size 25, 19Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9079 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 19Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9079
Circular, Receptacle, Size 25, 19Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9079
CIRCULAR, RECEPTACLE, SIZE 25, 19POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 19POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25B19HC 71W9079
Product Name Circular, Receptacle, Size 25, 19Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-2403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers