TE Connectivity Circular, Receptacle, Size 23, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T23F55PB-LC

Description
DJT 55C 55#20 PIN RECP
Request a Quote
Description
DJT 55C 55#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23F55PB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 55C 55#20 PIN RECP

DJT 55C 55#20 PIN RECP

Buy Now
Circular, Receptacle, Size 23, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 04X0011 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
04X0011
Circular, Receptacle, Size 23, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 04X0011
CIRCULAR, RECEPTACLE, SIZE 23, 55POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 23, 55POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23F55PB-LC 04X0011
Product Name Circular, Receptacle, Size 23, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details