TE Connectivity Circular, Receptacle, Size 23, 55Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T23F55JC

Description
DJT 55C 55#20 SKT RECP
Request a Quote
Description
DJT 55C 55#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23F55JC - PEI-Genesis
Philadelphia, PA, United States
DJT 55C 55#20 SKT RECP

DJT 55C 55#20 SKT RECP

Buy Now
Circular, Receptacle, Size 23, 55Pos, Socket; Military Specification Deutsch - Te Connectivity - 07X9473 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 55Pos, Socket; Military Specification Deutsch - Te Connectivity
07X9473
Circular, Receptacle, Size 23, 55Pos, Socket; Military Specification Deutsch - Te Connectivity 07X9473
CIRCULAR, RECEPTACLE, SIZE 23, 55POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 55POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23F55JC 07X9473
Product Name Circular, Receptacle, Size 23, 55Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details