TE Connectivity Circular, Receptacle, Size 23, 55Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T23F55HB

Description
DJT 55C 55#20 PIN RECP
Request a Quote
Description
DJT 55C 55#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23F55HB - PEI-Genesis
Philadelphia, PA, United States
DJT 55C 55#20 PIN RECP

DJT 55C 55#20 PIN RECP

Buy Now
Circular, Receptacle, Size 23, 55Pos, Pin; Military Specification Deutsch - Te Connectivity - 03X9997 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 55Pos, Pin; Military Specification Deutsch - Te Connectivity
03X9997
Circular, Receptacle, Size 23, 55Pos, Pin; Military Specification Deutsch - Te Connectivity 03X9997
CIRCULAR, RECEPTACLE, SIZE 23, 55POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 55POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23F55HB 03X9997
Product Name Circular, Receptacle, Size 23, 55Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details