TE Connectivity Circular, Receptacle, Size 23, 53Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T23F53JB-LC

Description
DJT 53C 53#22 SKT RECP
Request a Quote
Description
DJT 53C 53#22 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23F53JB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 53C 53#22 SKT RECP

DJT 53C 53#22 SKT RECP

Buy Now
Circular, Receptacle, Size 23, 53Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 03X9967 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 53Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
03X9967
Circular, Receptacle, Size 23, 53Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 03X9967
CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23F53JB-LC 03X9967
Product Name Circular, Receptacle, Size 23, 53Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details