TE Connectivity Circular, Receptacle, Size 23, 53Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T23F53JA

Description
CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 23, 53Pos, Socket; Military Specification Deutsch - Te Connectivity - 07X9467 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 53Pos, Socket; Military Specification Deutsch - Te Connectivity
07X9467
Circular, Receptacle, Size 23, 53Pos, Socket; Military Specification Deutsch - Te Connectivity 07X9467
CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9467
Product Name Circular, Receptacle, Size 23, 53Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Black Zinc Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers