TE Connectivity Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity MS27466T23F35JA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity - 03X9930 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity
03X9930
Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity 03X9930
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9930
Product Name Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products