TE Connectivity Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity MS27466T23F35BB

Description
DJT 100C 100#22D SKT RECP
Request a Quote
Description
DJT 100C 100#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23F35BB - PEI-Genesis
Philadelphia, PA, United States
DJT 100C 100#22D SKT RECP

DJT 100C 100#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity - 03X9919 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity
03X9919
Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity 03X9919
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23F35BB 03X9919
Product Name Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details