TE Connectivity Circular, Receptacle, Size 23, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T23F21SB-LC

Description
DJT 21C 21#16 SKT RECP
Request a Quote
Description
DJT 21C 21#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23F21SB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 21C 21#16 SKT RECP

DJT 21C 21#16 SKT RECP

Buy Now
Circular, Receptacle, Size 23, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 03X9910 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
03X9910
Circular, Receptacle, Size 23, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 03X9910
CIRCULAR, RECEPTACLE, SIZE 23, 21POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 21POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23F21SB-LC 03X9910
Product Name Circular, Receptacle, Size 23, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Standard Telephone Jack - 859 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22027-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers