TE Connectivity Circular, Receptacle, Size 23, 21Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T23F21PC

Description
DJT 21C 21#16 PIN RECP
Request a Quote
Description
DJT 21C 21#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23F21PC - PEI-Genesis
Philadelphia, PA, United States
DJT 21C 21#16 PIN RECP

DJT 21C 21#16 PIN RECP

Buy Now
Circular, Receptacle, Size 23, 21Pos, Pin; Military Specification Deutsch - Te Connectivity - 03X9903 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 21Pos, Pin; Military Specification Deutsch - Te Connectivity
03X9903
Circular, Receptacle, Size 23, 21Pos, Pin; Military Specification Deutsch - Te Connectivity 03X9903
CIRCULAR, RECEPTACLE, SIZE 23, 21POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 23, 21POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23F21PC 03X9903
Product Name Circular, Receptacle, Size 23, 21Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details