TE Connectivity Circular, Receptacle, Size 23, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T23F21JA-LC

Description
CIRCULAR, RECEPTACLE, SIZE 23, 21POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 23, 21POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 23, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 03X9892 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
03X9892
Circular, Receptacle, Size 23, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 03X9892
CIRCULAR, RECEPTACLE, SIZE 23, 21POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 21POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9892
Product Name Circular, Receptacle, Size 23, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1285-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
SIM Card Connector 8 Pin Flip Type Plastic Body CT - ET-SIM8PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details