TE Connectivity Circular, Receptacle, Size 23, 21Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T23F21HC-LC

Description
DJT 21C 21#16 PIN RECP
Request a Quote
Description
DJT 21C 21#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23F21HC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 21C 21#16 PIN RECP

DJT 21C 21#16 PIN RECP

Buy Now
Circular, Receptacle, Size 23, 21Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 03X9888 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 21Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
03X9888
Circular, Receptacle, Size 23, 21Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 03X9888
CIRCULAR, RECEPTACLE, SIZE 23, 21POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 21POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23F21HC-LC 03X9888
Product Name Circular, Receptacle, Size 23, 21Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Strip Connector Standards - Type PreWired - A25000-020 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details