TE Connectivity Circular, Receptacle, Size 23, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T23B55PC-LC

Description
DJT 55C 55#20 PIN RECP
Request a Quote
Description
DJT 55C 55#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23B55PC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 55C 55#20 PIN RECP

DJT 55C 55#20 PIN RECP

Buy Now
Circular, Receptacle, Size 23, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 03X9864 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
03X9864
Circular, Receptacle, Size 23, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 03X9864
CIRCULAR, RECEPTACLE, SIZE 23, 55POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 55POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23B55PC-LC 03X9864
Product Name Circular, Receptacle, Size 23, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers