TE Connectivity Circular, Receptacle, Size 23, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T23B55HC-LC

Description
DJT 55C 55#20 PIN RECP
Request a Quote
Description
DJT 55C 55#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23B55HC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 55C 55#20 PIN RECP

DJT 55C 55#20 PIN RECP

Buy Now
Circular, Receptacle, Size 23, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 03X9852 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
03X9852
Circular, Receptacle, Size 23, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 03X9852
CIRCULAR, RECEPTACLE, SIZE 23, 55POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 55POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23B55HC-LC 03X9852
Product Name Circular, Receptacle, Size 23, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Ring Connectors - A27246CT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1213-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers