TE Connectivity Circular, Receptacle, Size 23, 53Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T23B53PC-LC

Description
DJT 53C 53#22 PIN RECP
Request a Quote
Description
DJT 53C 53#22 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23B53PC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 53C 53#22 PIN RECP

DJT 53C 53#22 PIN RECP

Buy Now
Circular, Receptacle, Size 23, 53Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 03X9828 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 53Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
03X9828
Circular, Receptacle, Size 23, 53Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 03X9828
CIRCULAR, RECEPTACLE, SIZE 23, 53POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 53POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23B53PC-LC 03X9828
Product Name Circular, Receptacle, Size 23, 53Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers