TE Connectivity Circular, Receptacle, Size 23, 53Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T23B53J-LC

Description
CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 23, 53Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 03X9817 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 53Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
03X9817
Circular, Receptacle, Size 23, 53Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 03X9817
CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9817
Product Name Circular, Receptacle, Size 23, 53Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details