TE Connectivity Circular, Receptacle, Size 23, 53Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T23B53HA

Description
DJT 53C 53#22 PIN RECP
Request a Quote
Description
DJT 53C 53#22 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23B53HA - PEI-Genesis
Philadelphia, PA, United States
DJT 53C 53#22 PIN RECP

DJT 53C 53#22 PIN RECP

Buy Now
Circular, Receptacle, Size 23, 53Pos, Pin; Military Specification Deutsch - Te Connectivity - 03X9811 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 53Pos, Pin; Military Specification Deutsch - Te Connectivity
03X9811
Circular, Receptacle, Size 23, 53Pos, Pin; Military Specification Deutsch - Te Connectivity 03X9811
CIRCULAR, RECEPTACLE, SIZE 23, 53POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 53POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23B53HA 03X9811
Product Name Circular, Receptacle, Size 23, 53Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details